Capital Lighting, Inc. 45312CH Bathroom Fixtures-Two Lights 344390

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.15 Product Name: Two Light Bath Light UPC: 783927289986 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.15 Product Name: Two Light Bath Light UPC: 783927289986 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45312CH Bathroom Fixtures-Two Lights - 344390 - Capital Lighting, Inc.
Columbus, OH, USA
45312CH Bathroom Fixtures-Two Lights
344390
45312CH Bathroom Fixtures-Two Lights 344390
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.15 Product Name: Two Light Bath Light UPC: 783927289986 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 4.50
Extension: 6.5
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 3.15
Product Name: Two Light Bath Light
UPC: 783927289986
Category: Bath Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344390
Product Name 45312CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details