Capital Lighting, Inc. 49380AGZ Exterior -Post/Pier Head 344389

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927355223 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927355223 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49380AGZ Exterior -Post/Pier Head - 344389 - Capital Lighting, Inc.
Columbus, OH, USA
49380AGZ Exterior -Post/Pier Head
344389
49380AGZ Exterior -Post/Pier Head 344389
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927355223 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927355223
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344389
Product Name 49380AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details