Capital Lighting, Inc. 49400RZ Exterior -Wall Mount 344387

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 5 Product Name: One Light Wall Bracket UPC: 783927356190 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 5 Product Name: One Light Wall Bracket UPC: 783927356190 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49400RZ Exterior -Wall Mount - 344387 - Capital Lighting, Inc.
Columbus, OH, USA
49400RZ Exterior -Wall Mount
344387
49400RZ Exterior -Wall Mount 344387
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 5 Product Name: One Light Wall Bracket UPC: 783927356190 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rubbed Bronze
Weight: 5
Product Name: One Light Wall Bracket
UPC: 783927356190
Category: Outdoor
Glass: Clear Beveled Outside with Satin Etched Opal Inside
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344387
Product Name 49400RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details