Capital Lighting, Inc. 49410BK Exterior -Wall Mount 344385

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 5 Product Name: One Light Wall Bracket UPC: 783927356220 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 5 Product Name: One Light Wall Bracket UPC: 783927356220 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49410BK Exterior -Wall Mount - 344385 - Capital Lighting, Inc.
Columbus, OH, USA
49410BK Exterior -Wall Mount
344385
49410BK Exterior -Wall Mount 344385
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 5 Product Name: One Light Wall Bracket UPC: 783927356220 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black (Painted)
Weight: 5
Product Name: One Light Wall Bracket
UPC: 783927356220
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344385
Product Name 49410BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details