Capital Lighting, Inc. 49404RZ Exterior -Post/Pier Head 344381

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356213 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356213 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49404RZ Exterior -Post/Pier Head - 344381 - Capital Lighting, Inc.
Columbus, OH, USA
49404RZ Exterior -Post/Pier Head
344381
49404RZ Exterior -Post/Pier Head 344381
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356213 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927356213
Category: Outdoor
Glass: Clear Beveled Outside with Satin Etched Opal Inside
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344381
Product Name 49404RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details