Capital Lighting, Inc. 45367CLP Bathroom Fixtures-Two Lights 344378

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Extension: 5.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 2.7 Product Name: Two Light Bath Light UPC: 783927291026 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Extension: 5.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 2.7 Product Name: Two Light Bath Light UPC: 783927291026 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45367CLP Bathroom Fixtures-Two Lights - 344378 - Capital Lighting, Inc.
Columbus, OH, USA
45367CLP Bathroom Fixtures-Two Lights
344378
45367CLP Bathroom Fixtures-Two Lights 344378
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Extension: 5.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 2.7 Product Name: Two Light Bath Light UPC: 783927291026 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Extension: 5.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Classic Pewter
Weight: 2.7
Product Name: Two Light Bath Light
UPC: 783927291026
Category: Bath Bracket
Glass: White Vetro Mica
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344378
Product Name 45367CLP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details