Capital Lighting, Inc. 45319NI Bathroom Fixtures-Five+Lights 344374

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 4.50 Extension: 5 Bulb Type: Incandescent Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 11.5 Product Name: Five Light Bath Light UPC: 783927364928 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 4.50 Extension: 5 Bulb Type: Incandescent Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 11.5 Product Name: Five Light Bath Light UPC: 783927364928 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45319NI Bathroom Fixtures-Five+Lights - 344374 - Capital Lighting, Inc.
Columbus, OH, USA
45319NI Bathroom Fixtures-Five+Lights
344374
45319NI Bathroom Fixtures-Five+Lights 344374
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 4.50 Extension: 5 Bulb Type: Incandescent Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 11.5 Product Name: Five Light Bath Light UPC: 783927364928 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 50.75
Height: 4.50
Extension: 5
Bulb
Type: Incandescent
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 11.5
Product Name: Five Light Bath Light
UPC: 783927364928
Category: Bath Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344374
Product Name 45319NI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details