Capital Lighting, Inc. 45360CH Bathroom Fixtures-Three Lights 344371

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.91 Height: 9.57 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: Three Light Bath Light UPC: 783927356404 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.91 Height: 9.57 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: Three Light Bath Light UPC: 783927356404 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45360CH Bathroom Fixtures-Three Lights - 344371 - Capital Lighting, Inc.
Columbus, OH, USA
45360CH Bathroom Fixtures-Three Lights
344371
45360CH Bathroom Fixtures-Three Lights 344371
PRODUCT DETAILS / SPECS Width/Dia: 24.91 Height: 9.57 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: Three Light Bath Light UPC: 783927356404 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.91
Height: 9.57
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 4.5
Product Name: Three Light Bath Light
UPC: 783927356404
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344371
Product Name 45360CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details