Capital Lighting, Inc. 45377OZ Bathroom Fixtures-Four Lights 344369

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361798 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361798 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45377OZ Bathroom Fixtures-Four Lights - 344369 - Capital Lighting, Inc.
Columbus, OH, USA
45377OZ Bathroom Fixtures-Four Lights
344369
45377OZ Bathroom Fixtures-Four Lights 344369
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361798 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 9.00
Extension: 5.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 7.32
Product Name: Four Light Bath Light
UPC: 783927361798
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344369
Product Name 45377OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details