Capital Lighting, Inc. 45403CLP Bathroom Fixtures-Three Lights 344361

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 8 Product Name: Three Light Bath Light UPC: 783927361279 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 8 Product Name: Three Light Bath Light UPC: 783927361279 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45403CLP Bathroom Fixtures-Three Lights - 344361 - Capital Lighting, Inc.
Columbus, OH, USA
45403CLP Bathroom Fixtures-Three Lights
344361
45403CLP Bathroom Fixtures-Three Lights 344361
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 8 Product Name: Three Light Bath Light UPC: 783927361279 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 8
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 8
Product Name: Three Light Bath Light
UPC: 783927361279
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344361
Product Name 45403CLP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details