Capital Lighting, Inc. 45403OZ Bathroom Fixtures-Three Lights 344360

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Three Light Bath Light UPC: 783927361286 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Three Light Bath Light UPC: 783927361286 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45403OZ Bathroom Fixtures-Three Lights - 344360 - Capital Lighting, Inc.
Columbus, OH, USA
45403OZ Bathroom Fixtures-Three Lights
344360
45403OZ Bathroom Fixtures-Three Lights 344360
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Three Light Bath Light UPC: 783927361286 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 8
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Three Light Bath Light
UPC: 783927361286
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344360
Product Name 45403OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details