Capital Lighting, Inc. 49370AVI Exterior -Wall Mount 344359

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 9.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 2.76 Product Name: One Light Wall Bracket UPC: 783927355032 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 9.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 2.76 Product Name: One Light Wall Bracket UPC: 783927355032 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49370AVI Exterior -Wall Mount - 344359 - Capital Lighting, Inc.
Columbus, OH, USA
49370AVI Exterior -Wall Mount
344359
49370AVI Exterior -Wall Mount 344359
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 9.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 2.76 Product Name: One Light Wall Bracket UPC: 783927355032 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.75
Extension: 9.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Anvil Iron
Weight: 2.76
Product Name: One Light Wall Bracket
UPC: 783927355032
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344359
Product Name 49370AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details