Capital Lighting, Inc. 49379AGZ Exterior -Hanging 344358

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927355216 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927355216 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
49379AGZ Exterior -Hanging - 344358 - Capital Lighting, Inc.
Columbus, OH, USA
49379AGZ Exterior -Hanging
344358
49379AGZ Exterior -Hanging 344358
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927355216 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927355216
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344358
Product Name 49379AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details