Capital Lighting, Inc. 49371AVI Exterior -Wall Mount 344357

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.1 Product Name: One Light Wall Bracket UPC: 783927355056 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.1 Product Name: One Light Wall Bracket UPC: 783927355056 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49371AVI Exterior -Wall Mount - 344357 - Capital Lighting, Inc.
Columbus, OH, USA
49371AVI Exterior -Wall Mount
344357
49371AVI Exterior -Wall Mount 344357
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.1 Product Name: One Light Wall Bracket UPC: 783927355056 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Extension: 11.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 4.1
Product Name: One Light Wall Bracket
UPC: 783927355056
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344357
Product Name 49371AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details