Capital Lighting, Inc. 49373AVI Exterior -Hanging 344356

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927355063 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927355063 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49373AVI Exterior -Hanging - 344356 - Capital Lighting, Inc.
Columbus, OH, USA
49373AVI Exterior -Hanging
344356
49373AVI Exterior -Hanging 344356
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927355063 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 5.3
Product Name: One Light Outdoor Fixture
UPC: 783927355063
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344356
Product Name 49373AVI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details