Capital Lighting, Inc. 49372AVI Exterior -Hanging 344354

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927355803 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927355803 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49372AVI Exterior -Hanging - 344354 - Capital Lighting, Inc.
Columbus, OH, USA
49372AVI Exterior -Hanging
344354
49372AVI Exterior -Hanging 344354
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927355803 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Anvil Iron
Weight: 3.6
Product Name: One Light Outdoor Fixture
UPC: 783927355803
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344354
Product Name 49372AVI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details