Capital Lighting, Inc. 49374AVI Exterior -Post/Pier Head 344353

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Anvil Iron Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927355070 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Anvil Iron Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927355070 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49374AVI Exterior -Post/Pier Head - 344353 - Capital Lighting, Inc.
Columbus, OH, USA
49374AVI Exterior -Post/Pier Head
344353
49374AVI Exterior -Post/Pier Head 344353
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Anvil Iron Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927355070 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Anvil Iron
Weight: 6
Product Name: Two Light Outdoor Fixture
UPC: 783927355070
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344353
Product Name 49374AVI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details