Capital Lighting, Inc. 49375AGZ Exterior -Wall Mount 344351

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Wall Bracket UPC: 783927355162 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Wall Bracket UPC: 783927355162 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49375AGZ Exterior -Wall Mount - 344351 - Capital Lighting, Inc.
Columbus, OH, USA
49375AGZ Exterior -Wall Mount
344351
49375AGZ Exterior -Wall Mount 344351
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Wall Bracket UPC: 783927355162 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 3.5
Product Name: One Light Wall Bracket
UPC: 783927355162
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344351
Product Name 49375AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details