Capital Lighting, Inc. 45368CLP Bathroom Fixtures-Three Lights 344349

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.50 Extension: 5.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 4.3 Product Name: Three Light Bath Light UPC: 783927297479 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.50 Extension: 5.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 4.3 Product Name: Three Light Bath Light UPC: 783927297479 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45368CLP Bathroom Fixtures-Three Lights - 344349 - Capital Lighting, Inc.
Columbus, OH, USA
45368CLP Bathroom Fixtures-Three Lights
344349
45368CLP Bathroom Fixtures-Three Lights 344349
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.50 Extension: 5.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 4.3 Product Name: Three Light Bath Light UPC: 783927297479 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 9.50
Extension: 5.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 4.3
Product Name: Three Light Bath Light
UPC: 783927297479
Category: Bath Bracket
Glass: White Vetro Mica
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344349
Product Name 45368CLP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details