Capital Lighting, Inc. 45374NI Sconces-Single Glass 344346

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927361866 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927361866 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45374NI Sconces-Single Glass - 344346 - Capital Lighting, Inc.
Columbus, OH, USA
45374NI Sconces-Single Glass
344346
45374NI Sconces-Single Glass 344346
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927361866 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Extension: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.25
Product Name: One Light Wall Bracket
UPC: 783927361866
Category: Wall Light
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344346
Product Name 45374NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details