Capital Lighting, Inc. 45374CH Sconces-Single Glass 344344

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927361873 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927361873 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45374CH Sconces-Single Glass - 344344 - Capital Lighting, Inc.
Columbus, OH, USA
45374CH Sconces-Single Glass
344344
45374CH Sconces-Single Glass 344344
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.25 Product Name: One Light Wall Bracket UPC: 783927361873 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Extension: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2.25
Product Name: One Light Wall Bracket
UPC: 783927361873
Category: Wall Light
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344344
Product Name 45374CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details