Capital Lighting, Inc. 45375OZ Bathroom Fixtures-Two Lights 344340

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.96 Product Name: Two Light Bath Light UPC: 783927361859 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.96 Product Name: Two Light Bath Light UPC: 783927361859 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45375OZ Bathroom Fixtures-Two Lights - 344340 - Capital Lighting, Inc.
Columbus, OH, USA
45375OZ Bathroom Fixtures-Two Lights
344340
45375OZ Bathroom Fixtures-Two Lights 344340
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.96 Product Name: Two Light Bath Light UPC: 783927361859 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Extension: 5.75
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 3.96
Product Name: Two Light Bath Light
UPC: 783927361859
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344340
Product Name 45375OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details