Capital Lighting, Inc. 45985OZ Sconces-Single Glass 344338

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 7.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.57 Product Name: One Light Wall Bracket UPC: 783927362276 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 7.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.57 Product Name: One Light Wall Bracket UPC: 783927362276 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45985OZ Sconces-Single Glass - 344338 - Capital Lighting, Inc.
Columbus, OH, USA
45985OZ Sconces-Single Glass
344338
45985OZ Sconces-Single Glass 344338
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 7.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.57 Product Name: One Light Wall Bracket UPC: 783927362276 Category: Wall Light Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.25
Extension: 7.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.57
Product Name: One Light Wall Bracket
UPC: 783927362276
Category: Wall Light
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344338
Product Name 45985OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details