Capital Lighting, Inc. 45901NI Sconces-Single Glass 344337

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.43 Product Name: One Light Bath Bracket UPC: 783927369398 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.43 Product Name: One Light Bath Bracket UPC: 783927369398 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45901NI Sconces-Single Glass - 344337 - Capital Lighting, Inc.
Columbus, OH, USA
45901NI Sconces-Single Glass
344337
45901NI Sconces-Single Glass 344337
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.43 Product Name: One Light Bath Bracket UPC: 783927369398 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 8.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.43
Product Name: One Light Bath Bracket
UPC: 783927369398
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344337
Product Name 45901NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details