Capital Lighting, Inc. 49344AZ Exterior -Wall Mount 344329

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927347709 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927347709 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49344AZ Exterior -Wall Mount - 344329 - Capital Lighting, Inc.
Columbus, OH, USA
49344AZ Exterior -Wall Mount
344329
49344AZ Exterior -Wall Mount 344329
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927347709 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927347709
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344329
Product Name 49344AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details