Capital Lighting, Inc. 49344PSS316 Exterior -Wall Mount 344327

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Wall Bracket UPC: 783927360975 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Wall Bracket UPC: 783927360975 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49344PSS316 Exterior -Wall Mount - 344327 - Capital Lighting, Inc.
Columbus, OH, USA
49344PSS316 Exterior -Wall Mount
344327
49344PSS316 Exterior -Wall Mount 344327
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Wall Bracket UPC: 783927360975 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Stainless Steel
Weight: 4
Product Name: One Light Wall Bracket
UPC: 783927360975
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344327
Product Name 49344PSS316 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details