Capital Lighting, Inc. 49346AZ Exterior -Wall Mount 344323

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927348027 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927348027 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49346AZ Exterior -Wall Mount - 344323 - Capital Lighting, Inc.
Columbus, OH, USA
49346AZ Exterior -Wall Mount
344323
49346AZ Exterior -Wall Mount 344323
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927348027 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927348027
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344323
Product Name 49346AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details