Capital Lighting, Inc. 49347PSS316 Exterior -Hanging 344321

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Stainless Steel Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927360944 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Stainless Steel Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927360944 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
49347PSS316 Exterior -Hanging - 344321 - Capital Lighting, Inc.
Columbus, OH, USA
49347PSS316 Exterior -Hanging
344321
49347PSS316 Exterior -Hanging 344321
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Stainless Steel Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927360944 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Stainless Steel
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927360944
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344321
Product Name 49347PSS316 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details