Capital Lighting, Inc. 45987OZ Bathroom Fixtures-Three Lights 344317

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.85 Product Name: Three Light Bath Light UPC: 783927362252 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.85 Product Name: Three Light Bath Light UPC: 783927362252 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45987OZ Bathroom Fixtures-Three Lights - 344317 - Capital Lighting, Inc.
Columbus, OH, USA
45987OZ Bathroom Fixtures-Three Lights
344317
45987OZ Bathroom Fixtures-Three Lights 344317
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.85 Product Name: Three Light Bath Light UPC: 783927362252 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 7
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5.85
Product Name: Three Light Bath Light
UPC: 783927362252
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344317
Product Name 45987OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details