Capital Lighting, Inc. 45988OZ Bathroom Fixtures-Four Lights 344314

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.25 Extension: 7 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.6 Product Name: Four Light Bath Light UPC: 783927362245 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.25 Extension: 7 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.6 Product Name: Four Light Bath Light UPC: 783927362245 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45988OZ Bathroom Fixtures-Four Lights - 344314 - Capital Lighting, Inc.
Columbus, OH, USA
45988OZ Bathroom Fixtures-Four Lights
344314
45988OZ Bathroom Fixtures-Four Lights 344314
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 8.25 Extension: 7 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.6 Product Name: Four Light Bath Light UPC: 783927362245 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 8.25
Extension: 7
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 7.6
Product Name: Four Light Bath Light
UPC: 783927362245
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344314
Product Name 45988OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details