Capital Lighting, Inc. 49035RZ Exterior -Ceiling Mount 344310

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rubbed Bronze Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927356374 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rubbed Bronze Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927356374 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49035RZ Exterior -Ceiling Mount - 344310 - Capital Lighting, Inc.
Columbus, OH, USA
49035RZ Exterior -Ceiling Mount
344310
49035RZ Exterior -Ceiling Mount 344310
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rubbed Bronze Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927356374 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Rubbed Bronze
Weight: 5.5
Product Name: Two Light Outdoor Fixture
UPC: 783927356374
Category: Outdoor
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344310
Product Name 49035RZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details