Capital Lighting, Inc. 49320AGZ Exterior -Hanging 344305

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347686 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL Canopy: 4.75``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347686 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL Canopy: 4.75``

Suppliers

Company
Product
Description
Supplier Links
49320AGZ Exterior -Hanging - 344305 - Capital Lighting, Inc.
Columbus, OH, USA
49320AGZ Exterior -Hanging
344305
49320AGZ Exterior -Hanging 344305
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347686 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL Canopy: 4.75``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927347686
Category: Outdoor
Glass: Etched White Linen Seedy
Shipped Via: UPS
Safety Rating: ETL
Canopy: 4.75``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344305
Product Name 49320AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details