Capital Lighting, Inc. 49259AZ Exterior -Wall Mount 344301

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.63 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927333399 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.63 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927333399 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49259AZ Exterior -Wall Mount - 344301 - Capital Lighting, Inc.
Columbus, OH, USA
49259AZ Exterior -Wall Mount
344301
49259AZ Exterior -Wall Mount 344301
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.63 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927333399 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.63
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927333399
Category: Outdoor Wall Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344301
Product Name 49259AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details