Capital Lighting, Inc. 49318AGZ Exterior -Wall Mount 344300

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 783927347990 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 783927347990 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49318AGZ Exterior -Wall Mount - 344300 - Capital Lighting, Inc.
Columbus, OH, USA
49318AGZ Exterior -Wall Mount
344300
49318AGZ Exterior -Wall Mount 344300
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 783927347990 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.25
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: One Light Wall Bracket
UPC: 783927347990
Category: Outdoor
Glass: Etched White Linen Seedy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344300
Product Name 49318AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details