Capital Lighting, Inc. 49411BK Exterior -Wall Mount 344199

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Extension: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 7 Product Name: One Light Wall Bracket UPC: 783927356244 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Extension: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 7 Product Name: One Light Wall Bracket UPC: 783927356244 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49411BK Exterior -Wall Mount - 344199 - Capital Lighting, Inc.
Columbus, OH, USA
49411BK Exterior -Wall Mount
344199
49411BK Exterior -Wall Mount 344199
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Extension: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 7 Product Name: One Light Wall Bracket UPC: 783927356244 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.75
Extension: 11.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black (Painted)
Weight: 7
Product Name: One Light Wall Bracket
UPC: 783927356244
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344199
Product Name 49411BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details