Capital Lighting, Inc. 49417RZ Exterior -Wall Mount 344195

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Wall Bracket UPC: 783927356572 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Wall Bracket UPC: 783927356572 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49417RZ Exterior -Wall Mount - 344195 - Capital Lighting, Inc.
Columbus, OH, USA
49417RZ Exterior -Wall Mount
344195
49417RZ Exterior -Wall Mount 344195
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Wall Bracket UPC: 783927356572 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Extension: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Wall Bracket
UPC: 783927356572
Category: Outdoor
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344195
Product Name 49417RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details