PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 61.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Painted Metal
Weight: 22
Product Name: One Light Floor Lamp
UPC: 038463031934
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344189 |
| Product Name | 74322 Lamps-Floor Lamps |
| Application | Residential |