Capital Lighting, Inc. 74345 Lamps-Floor Lamps 344186

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 18.5 Product Name: One Light Floor Lamp UPC: 038463032313 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 18.5 Product Name: One Light Floor Lamp UPC: 038463032313 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
74345 Lamps-Floor Lamps
344186
74345 Lamps-Floor Lamps 344186
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 18.5 Product Name: One Light Floor Lamp UPC: 038463032313 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 59.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 18.5
Product Name: One Light Floor Lamp
UPC: 038463032313
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344186
Product Name 74345 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details