Capital Lighting, Inc. 49419RZ Exterior -Hanging 344179

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927356619 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927356619 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49419RZ Exterior -Hanging - 344179 - Capital Lighting, Inc.
Columbus, OH, USA
49419RZ Exterior -Hanging
344179
49419RZ Exterior -Hanging 344179
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927356619 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927356619
Category: Outdoor
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344179
Product Name 49419RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details