Capital Lighting, Inc. 49509BST Exterior -Wall Mount 344176

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 6 Product Name: One Light Wall Bracket UPC: 783927348034 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 6 Product Name: One Light Wall Bracket UPC: 783927348034 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49509BST Exterior -Wall Mount - 344176 - Capital Lighting, Inc.
Columbus, OH, USA
49509BST Exterior -Wall Mount
344176
49509BST Exterior -Wall Mount 344176
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 6 Product Name: One Light Wall Bracket UPC: 783927348034 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 6
Product Name: One Light Wall Bracket
UPC: 783927348034
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344176
Product Name 49509BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details