Capital Lighting, Inc. 49511BST Exterior -Hanging 344171

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927357890 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 6`` Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927357890 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 6`` Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49511BST Exterior -Hanging - 344171 - Capital Lighting, Inc.
Columbus, OH, USA
49511BST Exterior -Hanging
344171
49511BST Exterior -Hanging 344171
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927357890 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 6`` Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927357890
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 6``
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344171
Product Name 49511BST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details