Capital Lighting, Inc. 5334TZ Sconces-Single Glass 344167

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.25 Product Name: One Light Bath Bracket UPC: 783927307819 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.25 Product Name: One Light Bath Bracket UPC: 783927307819 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5334TZ Sconces-Single Glass
344167
5334TZ Sconces-Single Glass 344167
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.25 Product Name: One Light Bath Bracket UPC: 783927307819 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 2.25
Product Name: One Light Bath Bracket
UPC: 783927307819
Category: Bath Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344167
Product Name 5334TZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details