Capital Lighting, Inc. 5556OZ Sconces-Single Glass 344166

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.43 Product Name: One Light Wall Light UPC: 783927296908 Category: Wall Light Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.43 Product Name: One Light Wall Light UPC: 783927296908 Category: Wall Light Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5556OZ Sconces-Single Glass
344166
5556OZ Sconces-Single Glass 344166
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.43 Product Name: One Light Wall Light UPC: 783927296908 Category: Wall Light Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 9.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.43
Product Name: One Light Wall Light
UPC: 783927296908
Category: Wall Light
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344166
Product Name 5556OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details