Capital Lighting, Inc. 5942LBZ Bathroom Fixtures-Two Lights 344162

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: ALR Qty: 2 Wattage: 100 Finish: Lincoln Bronze Product Name: Two Light Bath Light UPC: 783927207560 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: ALR Qty: 2 Wattage: 100 Finish: Lincoln Bronze Product Name: Two Light Bath Light UPC: 783927207560 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5942LBZ Bathroom Fixtures-Two Lights
344162
5942LBZ Bathroom Fixtures-Two Lights 344162
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: ALR Qty: 2 Wattage: 100 Finish: Lincoln Bronze Product Name: Two Light Bath Light UPC: 783927207560 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Length 10.00
Extension: 9
Bulb
Type: ALR
Qty: 2
Wattage: 100
Finish: Lincoln Bronze
Product Name: Two Light Bath Light
UPC: 783927207560
Category: Bath Bracket
Glass: Ribbed honey-umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344162
Product Name 5942LBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details