Capital Lighting, Inc. 74262NI Lamps-Floor Lamps 344155

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10.5 Product Name: Adjustable Flor lamp UPC: 038463032658 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10.5 Product Name: Adjustable Flor lamp UPC: 038463032658 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
74262NI Lamps-Floor Lamps
344155
74262NI Lamps-Floor Lamps 344155
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10.5 Product Name: Adjustable Flor lamp UPC: 038463032658 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 10.5
Product Name: Adjustable Flor lamp
UPC: 038463032658
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344155
Product Name 74262NI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details