Capital Lighting, Inc. 5077CH Bathroom Fixtures-Two Lights 344147

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Light UPC: 783927357852 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Light UPC: 783927357852 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5077CH Bathroom Fixtures-Two Lights
344147
5077CH Bathroom Fixtures-Two Lights 344147
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Light UPC: 783927357852 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Bath Light
UPC: 783927357852
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344147
Product Name 5077CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details