Capital Lighting, Inc. 5294NI Sconces-Single Glass 344145

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 783927356510 Category: Wall Light Glass: Satin etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 783927356510 Category: Wall Light Glass: Satin etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5294NI Sconces-Single Glass
344145
5294NI Sconces-Single Glass 344145
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 783927356510 Category: Wall Light Glass: Satin etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 1
Product Name: One Light Wall Bracket
UPC: 783927356510
Category: Wall Light
Glass: Satin etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344145
Product Name 5294NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details