Capital Lighting, Inc. 5078CH Bathroom Fixtures-Three Lights 344144

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.6 Product Name: Three Light Bath Light UPC: 783927303866 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.6 Product Name: Three Light Bath Light UPC: 783927303866 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5078CH Bathroom Fixtures-Three Lights
344144
5078CH Bathroom Fixtures-Three Lights 344144
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.6 Product Name: Three Light Bath Light UPC: 783927303866 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 6.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 5.6
Product Name: Three Light Bath Light
UPC: 783927303866
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344144
Product Name 5078CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details