Capital Lighting, Inc. 5098CH Bathroom Fixtures-Three Lights 344140

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: Three Light Bath Light UPC: 783927371902 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: Three Light Bath Light UPC: 783927371902 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5098CH Bathroom Fixtures-Three Lights
344140
5098CH Bathroom Fixtures-Three Lights 344140
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: Three Light Bath Light UPC: 783927371902 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 4.5
Product Name: Three Light Bath Light
UPC: 783927371902
Category: Bath Bracket
Glass: Etched Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344140
Product Name 5098CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details