Capital Lighting, Inc. 6020PN Sconces-Single Glass 344139

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Light UPC: 783927357562 Category: Wall Light Glass: Satin Etched Outside Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Light UPC: 783927357562 Category: Wall Light Glass: Satin Etched Outside Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6020PN Sconces-Single Glass
344139
6020PN Sconces-Single Glass 344139
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Light UPC: 783927357562 Category: Wall Light Glass: Satin Etched Outside Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2
Product Name: One Light Wall Light
UPC: 783927357562
Category: Wall Light
Glass: Satin Etched Outside Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344139
Product Name 6020PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details